RS Components, Ltd. Cable Markers 537261

Description
Partex Marking Systems PA-10003SV40.2
Request a Quote
Description
Partex Marking Systems PA-10003SV40.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 537261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
537261
Cable Markers 537261
Partex Marking Systems PA-10003SV40.2

Partex Marking Systems PA-10003SV40.2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 537261
Product Name Cable Markers
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 100580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material EVA, Polyethylene Terephthalate
Diameter 0.102 inch (2.6 mm)
View Details
Cable Markers - 492320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Nylon 66
Diameter 0.189 inch (4.8 mm)
View Details
Cable Markers - 2153020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Cable Markers - 537288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details