TE Connectivity Heat-Shrinkable Id Sleeves; Marker Type Raychem Te Connectivity TMS-SCE-1K-1-2.0-9

Description
HEAT-SHRINKABLE ID SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:25.4mm; I.D. Min:8.46mm; Shrink Ratio:3:1; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINKABLE ID SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:25.4mm; I.D. Min:8.46mm; Shrink Ratio:3:1; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrinkable Id Sleeves; Marker Type Raychem Te Connectivity - 19K8588 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrinkable Id Sleeves; Marker Type Raychem Te Connectivity
19K8588
Heat-Shrinkable Id Sleeves; Marker Type Raychem Te Connectivity 19K8588
HEAT-SHRINKABLE ID SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:25.4mm; I.D. Min:8.46mm; Shrink Ratio:3:1; Product Range:-; Colour:White RoHS Compliant: Yes

HEAT-SHRINKABLE ID SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:25.4mm; I.D. Min:8.46mm; Shrink Ratio:3:1; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 19K8588
Product Name Heat-Shrinkable Id Sleeves; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details