TE Connectivity Chip Resistor - Surface Mount TLR3A20DR005FTDG

Description
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131777TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131777TR-ND
Chip Resistor - Surface Mount A131777TR-ND
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, Current Sense, 0R005, 1%, 2512; Resistance Cgs Te Connectivity - 96X4385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R005, 1%, 2512; Resistance Cgs Te Connectivity
96X4385
Res, Current Sense, 0R005, 1%, 2512; Resistance Cgs Te Connectivity 96X4385
RES, CURRENT SENSE, 0R005, 1%, 2512; Resistance:0.005ohm; Product Range:TLR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R005, 1%, 2512; Resistance:0.005ohm; Product Range:TLR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131777TR-ND 96X4385
Product Name Chip Resistor - Surface Mount Res, Current Sense, 0R005, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details