KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731HTTC3R30F

Description
3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR731HTTC3R30F is a surface mount chip resistor designed for current sensing applications in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability for automotive applications. It operates effectively within a resistance range of 0.1Ω to 10Ω and has a rated power of 0.25W at 70°C. The operating temperature range extends from -55°C to +150°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The SR731HTTC3R30F is a surface mount chip resistor designed for current sensing applications in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability for automotive applications. It operates effectively within a resistance range of 0.1Ω to 10Ω and has a rated power of 0.25W at 70°C. The operating temperature range extends from -55°C to +150°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731HTTC3R30FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731HTTC3R30FTR-ND
Chip Resistor - Surface Mount 2019-SR731HTTC3R30FTR-ND
3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

3.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731HTTC3R30F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR731HTTC3R30F
Chip Resistor - Surface Mount SR731HTTC3R30F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR731HTTC3R30FTR-ND SR731HTTC3R30F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details