TE Connectivity Resistor, 6R8, 5%, 250W, Wire Leaded; Resistance Te Connectivity TJT2506R8J

Description
RESISTOR, 6R8, 5%, 250W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R8, 5%, 250W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R8, 5%, 250W, Wire Leaded; Resistance Te Connectivity - 91Y1619 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 5%, 250W, Wire Leaded; Resistance Te Connectivity
91Y1619
Resistor, 6R8, 5%, 250W, Wire Leaded; Resistance Te Connectivity 91Y1619
RESISTOR, 6R8, 5%, 250W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, 6R8, 5%, 250W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TJT2506R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT2506R8J
Chassis Mount Resistors TJT2506R8J
RES CHAS MNT 6.8 OHM 5% 250W

RES CHAS MNT 6.8 OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 91Y1619 TJT2506R8J
Product Name Resistor, 6R8, 5%, 250W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 260 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details