TE Connectivity Chassis Mount Resistors TJT250330RJ

Description
330 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123893-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123893-ND
Chassis Mount Resistors A123893-ND
330 Ohms ±5% 250W Wirewound Chassis Mount Resistor

330 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 330R, 5%, 250W, Wire Leaded; Resistance Te Connectivity - 12AC2582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 5%, 250W, Wire Leaded; Resistance Te Connectivity
12AC2582
Resistor, 330R, 5%, 250W, Wire Leaded; Resistance Te Connectivity 12AC2582
RESISTOR, 330R, 5%, 250W, WIRE LEADED; Resistance:330ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, 330R, 5%, 250W, WIRE LEADED; Resistance:330ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TJT250330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT250330RJ
Chassis Mount Resistors TJT250330RJ
RES CHAS MNT 330 OHM 5% 250W

RES CHAS MNT 330 OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123893-ND 12AC2582 TJT250330RJ
Product Name Chassis Mount Resistors Resistor, 330R, 5%, 250W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details