Wirewound Resistors - Chassis Mount THS50 820R 5%
820 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 820 OHM 5% 50W
RES, WIREWOUND, 820R, 50W, SOLDER; Resistance:820ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS50820RJ | A132075-ND | THS50820RJ | 18R9115 |
| Product Name | Wirewound Resistors - Chassis Mount THS50 820R 5% | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 820R, 50W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Mounting / Packaging | Axial, Box | Solder Lugs |