TE Connectivity Through Hole Resistors C1415KJL

Description
15 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
15 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129324-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129324-ND
Through Hole Resistors A129324-ND
15 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

15 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661658
Through Hole Resistors 6661658
TE Connectivity C1415KJL Resistor

TE Connectivity C1415KJL Resistor

Supplier's Site
Res, 15K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3061
Res, 15K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3061
RES, 15K, 5%, 14W, AXIAL, WIREWOUND; Resistance:15kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 15K, 5%, 14W, AXIAL, WIREWOUND; Resistance:15kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129324-ND 6661658 43AC3061
Product Name Through Hole Resistors Through Hole Resistors Res, 15K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-2176082-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details