TE Connectivity RESISTORS AL CLAD 50W 470R 5%RESISTORS AL CLAD 50W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... THS50470RJ

Description
RESISTORS AL CLAD 50W 470R 5%RESISTORS AL CLAD 50W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
Request a Quote Datasheet
Description
RESISTORS AL CLAD 50W 470R 5%RESISTORS AL CLAD 50W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS AL CLAD 50W 470R 5%RESISTORS AL CLAD 50W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... - THS50470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 50W 470R 5%RESISTORS AL CLAD 50W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
THS50470RJ
RESISTORS AL CLAD 50W 470R 5%RESISTORS AL CLAD 50W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... THS50470RJ
RESISTORS AL CLAD 50W 470R 5%RESISTORS AL CLAD 50W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...

RESISTORS AL CLAD 50W 470R 5%RESISTORS AL CLAD 50W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...

Supplier's Site
Chassis Mount Resistors - A132059-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132059-ND
Chassis Mount Resistors A132059-ND
470 Ohms ±5% 50W Wirewound Chassis Mount Resistor

470 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor Wirewound, 470 Ohm, 50W, 5%; Resistance Cgs Te Connectivity - 18R4362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 470 Ohm, 50W, 5%; Resistance Cgs Te Connectivity
18R4362
Resistor Wirewound, 470 Ohm, 50W, 5%; Resistance Cgs Te Connectivity 18R4362
RESISTOR WIREWOUND, 470 OHM, 50W, 5%; Resistance:470ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

RESISTOR WIREWOUND, 470 OHM, 50W, 5%; Resistance:470ohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS50470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS50470RJ
Chassis Mount Resistors THS50470RJ
RES CHAS MNT 470 OHM 5% 50W

RES CHAS MNT 470 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number THS50470RJ A132059-ND 18R4362 THS50470RJ
Product Name RESISTORS AL CLAD 50W 470R 5%RESISTORS AL CLAD 50W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... Chassis Mount Resistors Resistor Wirewound, 470 Ohm, 50W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C3AR56JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details