25W 47R Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS2547RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2547RJ can be used for catalog matching and distributor lookup.
RESISTORS AL CLAD 25W 47R 5%RESISTORS AL CLAD 25W 47R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
47 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Resistor aluminium CLAD 25W 47R 5%
Resistor aluminium CLAD 25W 47R 5%
RESISTOR, WIREWOUND, 47 OHM, 25W, 5%; Resistance:47ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 47 OHM 5% 25W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS2547RJ | THS2547RJ | A132007-ND | 7547124P | 1644355 | 18R0472 | THS2547RJ |
| Product Name | 25W 550V Resistor | RESISTORS AL CLAD 25W 47R 5%RESISTORS AL CLAD 25W 47R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 47 Ohm, 25W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | 47 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 550 volts | 550 volts | |||||
| Operating AC Voltage | 550 volts | 550 volts |