TE Connectivity Fixed Resistors; THS15 R33 5% ( CGS ) THS15R33J

Description
Fixed Resistors; THS15 R33 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS15 R33 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS15 R33 5% ( CGS ) - THS15R33J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS15 R33 5% ( CGS )
THS15R33J
Fixed Resistors; THS15 R33 5% ( CGS ) THS15R33J
Fixed Resistors; THS15 R33 5% ( CGS )

Fixed Resistors; THS15 R33 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - A131977-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131977-ND
Chassis Mount Resistors A131977-ND
330 mOhms ±5% 15W Wirewound Chassis Mount Resistor

330 mOhms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
15W 0.33 Ohm 265V Resistor - 54-THS15R33J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 0.33 Ohm 265V Resistor
54-THS15R33J
15W 0.33 Ohm 265V Resistor 54-THS15R33J
15W Wirewound Resistor, 0.33 Ohm, 5% Tol, 265V, Chassis Mount Product overview: THS15R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 0.33 Ohm, 265V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 0.33 Ohm, 265V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15R33J can be used for catalog matching and distributor lookup.

15W Wirewound Resistor, 0.33 Ohm, 5% Tol, 265V, Chassis Mount Product overview: THS15R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 0.33 Ohm, 265V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 0.33 Ohm, 265V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15R33J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547789P
Chassis Mount Resistors 7547789P
Wirewound resistor aluminium 15W R33

Wirewound resistor aluminium 15W R33

Supplier's Site
Chassis Mount Resistors - 7547789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547789
Chassis Mount Resistors 7547789
Wirewound resistor aluminium 15W R33

Wirewound resistor aluminium 15W R33

Supplier's Site
Chassis Mount Resistors - 1644328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644328
Chassis Mount Resistors 1644328
Wirewound resistor aluminium 15W R33

Wirewound resistor aluminium 15W R33

Supplier's Site
Chassis Mount Resistors - THS15R33J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS15R33J
Chassis Mount Resistors THS15R33J
RES CHAS MNT 0.33 OHM 5% 15W

RES CHAS MNT 0.33 OHM 5% 15W

Supplier's Site Datasheet
Res, Wirewound, 0R33, 15W, Solder; Resistance Cgs Te Connectivity - 17R5614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R33, 15W, Solder; Resistance Cgs Te Connectivity
17R5614
Res, Wirewound, 0R33, 15W, Solder; Resistance Cgs Te Connectivity 17R5614
RES, WIREWOUND, 0R33, 15W, SOLDER; Resistance:0.33ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mmRoHS Compliant: Yes

RES, WIREWOUND, 0R33, 15W, SOLDER; Resistance:0.33ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS15R33J A131977-ND 54-THS15R33J 7547789P 7547789 THS15R33J 17R5614
Product Name Fixed Resistors; THS15 R33 5% ( CGS ) Chassis Mount Resistors 15W 0.33 Ohm 265V Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R33, 15W, Solder; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Aluminium housed Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details