5.6 kOhms ±5% 15W Wirewound Chassis Mount Resistor
15W Wirewound Resistor, 5.6kR, 5%, 265V, Chassis Mount Product overview: THS155K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 265V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 265V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS155K6J can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount THS15 5K6 5%
RES CHAS MNT 5.6K OHM 5% 15W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138931-ND | 54-THS155K6J | THS155K6J | THS155K6J |
| Product Name | Chassis Mount Resistors | 15W 265V Resistor | Wirewound Resistors - Chassis Mount THS15 5K6 5% | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |