Wirewound Resistors - Chassis Mount THS15 2R0 5%
2 Ohm 15W Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS152R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Ohm, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS152R0J can be used for catalog matching and distributor lookup.
2 Ohms ±5% 15W Wirewound Chassis Mount Resistor
RES CHAS MNT 2 OHM 5% 15W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS152R0J | 54-THS152R0J | A131952-ND | THS152R0J |
| Product Name | Wirewound Resistors - Chassis Mount THS15 2R0 5% | 2 Ohm 15W Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | |
| Operating DC Voltage | 265 volts | |||
| Operating AC Voltage | 265 volts |