150 mOhms ±5% 10W Wirewound Chassis Mount Resistor
10W Wirewound Resistor, 0.15 Ohm, 5% Tol, 160V, Chassis Mount Product overview: THS10R15J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 0.15 Ohm, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 0.15 Ohm, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R15J can be used for catalog matching and distributor lookup.
Fixed Resistors; THS10 R15 5% ( CGS )
RES CHAS MNT 0.15 OHM 5% 10W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138928-ND | 54-THS10R15J | THS10R15J | THS10R15J |
| Product Name | Chassis Mount Resistors | 10W 0.15 Ohm 160V Resistor | Fixed Resistors; THS10 R15 5% ( CGS ) | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |