TE Connectivity Wirewound Resistors - Chassis Mount TE 80W 6R8 5% Bracket TE80B6R8J

Description
Wirewound Resistors - Chassis Mount TE 80W 6R8 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 80W 6R8 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 80W 6R8 5% Bracket - TE80B6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 80W 6R8 5% Bracket
TE80B6R8J
Wirewound Resistors - Chassis Mount TE 80W 6R8 5% Bracket TE80B6R8J
Wirewound Resistors - Chassis Mount TE 80W 6R8 5% Bracket

Wirewound Resistors - Chassis Mount TE 80W 6R8 5% Bracket

Supplier's Site
Chassis Mount Resistors - A138030-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138030-ND
Chassis Mount Resistors A138030-ND
6.8 Ohms ±5% 80W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE80B6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B6R8J
Chassis Mount Resistors TE80B6R8J
RES CHAS MNT 6.8 OHM 5% 80W

RES CHAS MNT 6.8 OHM 5% 80W

Supplier's Site Datasheet
Res, 6R8, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4152
Res, 6R8, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4152
RES, 6R8, 80W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

RES, 6R8, 80W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE80B6R8J A138030-ND TE80B6R8J 96X4152
Product Name Wirewound Resistors - Chassis Mount TE 80W 6R8 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Res, 6R8, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details