TE Connectivity Chassis Mount Resistors TE750B680RJ

Description
680 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137991-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137991-ND
Chassis Mount Resistors A137991-ND
680 Ohms ±5% 750W Wirewound Chassis Mount Resistor

680 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 750W 680R 5% Bracket - TE750B680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 750W 680R 5% Bracket
TE750B680RJ
Wirewound Resistors - Chassis Mount TE 750W 680R 5% Bracket TE750B680RJ
Wirewound Resistors - Chassis Mount TE 750W 680R 5% Bracket

Wirewound Resistors - Chassis Mount TE 750W 680R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE750B680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B680RJ
Chassis Mount Resistors TE750B680RJ
RES CHAS MNT 680 OHM 5% 750W

RES CHAS MNT 680 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137991-ND TE750B680RJ TE750B680RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 750W 680R 5% Bracket Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details