TE Connectivity Chassis Mount Resistors TE750B1R0J

Description
1 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105573-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105573-ND
Chassis Mount Resistors A105573-ND
1 Ohms ±5% 750W Wirewound Chassis Mount Resistor

1 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
750W 1 Ohm 2.5kV Resistor - 54-TE750B1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750W 1 Ohm 2.5kV Resistor
54-TE750B1R0J
750W 1 Ohm 2.5kV Resistor 54-TE750B1R0J
750W Wirewound Resistor, 1 Ohm, 5% Tol, Radial, 2.5kV Product overview: TE750B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 1 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 1 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B1R0J can be used for catalog matching and distributor lookup.

750W Wirewound Resistor, 1 Ohm, 5% Tol, Radial, 2.5kV Product overview: TE750B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 1 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 1 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TE 750W 1R0 5% BRACKET - TE750B1R0J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE 750W 1R0 5% BRACKET
TE750B1R0J
TE 750W 1R0 5% BRACKET TE750B1R0J
TE 750W 1R0 5% BRACKET

TE 750W 1R0 5% BRACKET

Buy Now
Chassis Mount Resistors - 7015756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015756
Chassis Mount Resistors 7015756
High power wire wound resistor 1R 750W

High power wire wound resistor 1R 750W

Supplier's Site
Chassis Mount Resistors - 7015756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015756P
Chassis Mount Resistors 7015756P
High power wire wound resistor 1R 750W

High power wire wound resistor 1R 750W

Supplier's Site
Fixed Resistors; TE 750W 1R0 5% Bracket ( CGS ) - TE750B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 1R0 5% Bracket ( CGS )
TE750B1R0J
Fixed Resistors; TE 750W 1R0 5% Bracket ( CGS ) TE750B1R0J
Fixed Resistors; TE 750W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 750W 1R0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B1R0J
Chassis Mount Resistors TE750B1R0J
RES CHAS MNT 1 OHM 5% 750W

RES CHAS MNT 1 OHM 5% 750W

Supplier's Site Datasheet
Resistor, 1 Ohm, 750W, 5%; Product Range Cgs Te Connectivity - 35R2528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Ohm, 750W, 5%; Product Range Cgs Te Connectivity
35R2528
Resistor, 1 Ohm, 750W, 5%; Product Range Cgs Te Connectivity 35R2528
RESISTOR, 1 OHM, 750W, 5%; Product Range:TE Series; Resistance:1ohm; Power Rating:750W; Resistance Tolerance: 5%; Resistor Element Type:Wirewound; Voltage Rating:-; Temperature Coefficient: 440ppm/ C RoHS Compliant: Yes

RESISTOR, 1 OHM, 750W, 5%; Product Range:TE Series; Resistance:1ohm; Power Rating:750W; Resistance Tolerance: 5%; Resistor Element Type:Wirewound; Voltage Rating:-; Temperature Coefficient: 440ppm/ C RoHS Compliant: Yes

Supplier's Site
Resistor, 1R, 5%, 750W, Axial; Resistance Cgs Te Connectivity - 60R0122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R, 5%, 750W, Axial; Resistance Cgs Te Connectivity
60R0122
Resistor, 1R, 5%, 750W, Axial; Resistance Cgs Te Connectivity 60R0122
RESISTOR, 1R, 5%, 750W, AXIAL; Resistance:1ohm; Product Range:TE Series; Power Rating:750W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 1R, 5%, 750W, AXIAL; Resistance:1ohm; Product Range:TE Series; Power Rating:750W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105573-ND 54-TE750B1R0J TE750B1R0J 7015756 7015756P TE750B1R0J TE750B1R0J 35R2528 60R0122
Product Name Chassis Mount Resistors 750W 1 Ohm 2.5kV Resistor TE 750W 1R0 5% BRACKET Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; TE 750W 1R0 5% Bracket ( CGS ) Chassis Mount Resistors Resistor, 1 Ohm, 750W, 5%; Product Range Cgs Te Connectivity Resistor, 1R, 5%, 750W, Axial; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular Tubular
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 5-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details