TE Connectivity Chassis Mount Resistors 5-2176470-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 330 MM  [12.008 INCH ] Product Width : 305 MM  [12.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to 1kω Mechanical Attachment Panel Mount Feature Type : Integrated Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 330 MM  [12.008 INCH ] Product Width : 305 MM  [12.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to 1kω Mechanical Attachment Panel Mount Feature Type : Integrated Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 5-2176470-4 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
5-2176470-4
Chassis Mount Resistors 5-2176470-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : 127 MM  [5 INCH ] Product Length : 330 MM  [12.008 INCH ] Product Width : 305 MM  [12.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Resistance Class : Up to 1kω Mechanical Attachment Panel Mount Feature Type : Integrated Mounting Holes Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 127 MM  [5 INCH ]
  • Product Length : 330 MM  [12.008 INCH ]
  • Product Width : 305 MM  [12.992 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 10
  • Resistance Class : Up to 1kΩ

Mechanical Attachment


  • Panel Mount Feature Type : Integrated Mounting Holes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
Buy Now Datasheet
Res, 525R, 1.5Hp, Screw, Wirewound Rohs Compliant Cgs Te Connectivity - 47AK7437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 525R, 1.5Hp, Screw, Wirewound Rohs Compliant Cgs Te Connectivity
47AK7437
Res, 525R, 1.5Hp, Screw, Wirewound Rohs Compliant Cgs Te Connectivity 47AK7437
RES, 525R, 1.5HP, SCREW, WIREWOUND ROHS COMPLIANT: YES

RES, 525R, 1.5HP, SCREW, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 5-2176470-4 47AK7437
Product Name Chassis Mount Resistors Res, 525R, 1.5Hp, Screw, Wirewound Rohs Compliant Cgs Te Connectivity
Mounting / Packaging Bolt-on Chassis Screw Terminals
Tolerance 10 +/- %
Number of Resistors 1
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - C7100RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 4-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers