TE Connectivity Chassis Mount Resistors TE60BR22J

Description
220 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60BR22J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60BR22J-ND
Chassis Mount Resistors 1712-TE60BR22J-ND
220 mOhms ±5% 60W Wirewound Chassis Mount Resistor

220 mOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60BR22J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60BR22J
Chassis Mount Resistors TE60BR22J
TE 60W R22 5% BRACKET

TE 60W R22 5% BRACKET

Supplier's Site Datasheet
Res, R22, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6752 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6752
Res, R22, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6752
RES, R22, 60W, SOLDER LUG, WIREWOUND; Resistance:0.22ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R22, 60W, SOLDER LUG, WIREWOUND; Resistance:0.22ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE60BR22J-ND TE60BR22J 50AJ6752
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R22, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C1439RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details