TE Connectivity Fixed Resistors; TE 60W 5R6 5% Bracket ( CGS ) TE60B5R6J

Description
Fixed Resistors; TE 60W 5R6 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 60W 5R6 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 60W 5R6 5% Bracket ( CGS ) - TE60B5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 5R6 5% Bracket ( CGS )
TE60B5R6J
Fixed Resistors; TE 60W 5R6 5% Bracket ( CGS ) TE60B5R6J
Fixed Resistors; TE 60W 5R6 5% Bracket ( CGS )

Fixed Resistors; TE 60W 5R6 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137960-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137960-ND
Chassis Mount Resistors A137960-ND
5.6 Ohms ±5% 60W Wirewound Chassis Mount Resistor

5.6 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 5R6, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4038
Res, 5R6, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4038
RES, 5R6, 60W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 5R6, 60W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60B5R6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B5R6J
Chassis Mount Resistors TE60B5R6J
RES CHAS MNT 5.6 OHM 5% 60W

RES CHAS MNT 5.6 OHM 5% 60W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE60B5R6J A137960-ND 96X4038 TE60B5R6J
Product Name Fixed Resistors; TE 60W 5R6 5% Bracket ( CGS ) Chassis Mount Resistors Res, 5R6, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details