TE Connectivity Chassis Mount Resistors TE60B2K2J

Description
2.2 kOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60B2K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60B2K2J-ND
Chassis Mount Resistors 1712-TE60B2K2J-ND
2.2 kOhms ±5% 60W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2K2, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6760
Res, 2K2, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6760
RES, 2K2, 60W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K2, 60W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60B2K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B2K2J
Chassis Mount Resistors TE60B2K2J
TE 60W 2K2 5% BRACKET

TE 60W 2K2 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE60B2K2J-ND 50AJ6760 TE60B2K2J
Product Name Chassis Mount Resistors Res, 2K2, 60W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details