TE Connectivity Fixed Resistors; TE 600W 1K8 5% Bracket ( CGS ) TE600B1K8J

Description
Fixed Resistors; TE 600W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 1K8 5% Bracket ( CGS ) - TE600B1K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 1K8 5% Bracket ( CGS )
TE600B1K8J
Fixed Resistors; TE 600W 1K8 5% Bracket ( CGS ) TE600B1K8J
Fixed Resistors; TE 600W 1K8 5% Bracket ( CGS )

Fixed Resistors; TE 600W 1K8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE600B1K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B1K8J
Chassis Mount Resistors TE600B1K8J
RES CHAS MNT 1.8K OHM 5% 600W

RES CHAS MNT 1.8K OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TE600B1K8J TE600B1K8J
Product Name Fixed Resistors; TE 600W 1K8 5% Bracket ( CGS ) Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details