TE Connectivity Fixed Resistors; TE 600W 1K5 5% Bracket ( CGS ) TE600B1K5J

Description
Fixed Resistors; TE 600W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 600W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 600W 1K5 5% Bracket ( CGS ) - TE600B1K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 600W 1K5 5% Bracket ( CGS )
TE600B1K5J
Fixed Resistors; TE 600W 1K5 5% Bracket ( CGS ) TE600B1K5J
Fixed Resistors; TE 600W 1K5 5% Bracket ( CGS )

Fixed Resistors; TE 600W 1K5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE600B1K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE600B1K5J
Chassis Mount Resistors TE600B1K5J
RES CHAS MNT 1.5K OHM 5% 600W

RES CHAS MNT 1.5K OHM 5% 600W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TE600B1K5J TE600B1K5J
Product Name Fixed Resistors; TE 600W 1K5 5% Bracket ( CGS ) Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details