TE Connectivity Chassis Mount Resistors TE50B8R2J

Description
8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137892-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137892-ND
Chassis Mount Resistors A137892-ND
8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 8R2 5% Bracket ( CGS ) - TE50B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 8R2 5% Bracket ( CGS )
TE50B8R2J
Fixed Resistors; TE 50W 8R2 5% Bracket ( CGS ) TE50B8R2J
Fixed Resistors; TE 50W 8R2 5% Bracket ( CGS )

Fixed Resistors; TE 50W 8R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE50B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B8R2J
Chassis Mount Resistors TE50B8R2J
RES CHAS MNT 8.2 OHM 5% 50W

RES CHAS MNT 8.2 OHM 5% 50W

Supplier's Site Datasheet
Res, 8R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3974
Res, 8R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3974
RES, 8R2, 50W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 8R2, 50W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137892-ND TE50B8R2J TE50B8R2J 96X3974
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 8R2 5% Bracket ( CGS ) Chassis Mount Resistors Res, 8R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details