TE Connectivity Chassis Mount Resistors TE50B2K7J

Description
2.7 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE50B2K7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE50B2K7J-ND
Chassis Mount Resistors 1712-TE50B2K7J-ND
2.7 kOhms ±5% 50W Wirewound Chassis Mount Resistor

2.7 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2K7, 50W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 50W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6745
Res, 2K7, 50W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6745
RES, 2K7, 50W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K7, 50W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B2K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B2K7J
Chassis Mount Resistors TE50B2K7J
TE 50W 2K7 5% BRACKET

TE 50W 2K7 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE50B2K7J-ND 50AJ6745 TE50B2K7J
Product Name Chassis Mount Resistors Res, 2K7, 50W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1623785-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details