TE Connectivity Chassis Mount Resistors TE500B4R7J

Description
4.7 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137844-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137844-ND
Chassis Mount Resistors A137844-ND
4.7 Ohms ±5% 500W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 4R7 5% Bracket ( CGS ) - TE500B4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 4R7 5% Bracket ( CGS )
TE500B4R7J
Fixed Resistors; TE 500W 4R7 5% Bracket ( CGS ) TE500B4R7J
Fixed Resistors; TE 500W 4R7 5% Bracket ( CGS )

Fixed Resistors; TE 500W 4R7 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE500B4R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE500B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B4R7J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE500B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B4R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4R7, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3999
Res, 4R7, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3999
RES, 4R7, 500W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 4R7, 500W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B4R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B4R7J
Chassis Mount Resistors TE500B4R7J
RES CHAS MNT 4.7 OHM 5% 500W

RES CHAS MNT 4.7 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137844-ND TE500B4R7J 54-TE500B4R7J 96X3999 TE500B4R7J
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 4R7 5% Bracket ( CGS ) Resistor Res, 4R7, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details