TE Connectivity Chassis Mount Resistors TE400B56RJ

Description
56 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
56 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TE400B56RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE400B56RJ-ND
Chassis Mount Resistors TE400B56RJ-ND
56 Ohms ±5% 400W Wirewound Chassis Mount Resistor

56 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 400W 56R 5% Bracket - TE400B56RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 400W 56R 5% Bracket
TE400B56RJ
Wirewound Resistors - Chassis Mount TE 400W 56R 5% Bracket TE400B56RJ
Wirewound Resistors - Chassis Mount TE 400W 56R 5% Bracket

Wirewound Resistors - Chassis Mount TE 400W 56R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE400B56RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B56RJ
Chassis Mount Resistors TE400B56RJ
RES CHAS MNT 56 OHM 5% 400W

RES CHAS MNT 56 OHM 5% 400W

Supplier's Site Datasheet
Res, 56R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3930
Res, 56R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3930
RES, 56R, 400W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 56R, 400W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE400B56RJ-ND TE400B56RJ TE400B56RJ 96X3930
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 400W 56R 5% Bracket Chassis Mount Resistors Res, 56R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers