TE Connectivity Chassis Mount Resistors TE400B18RJ

Description
18 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137809-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137809-ND
Chassis Mount Resistors A137809-ND
18 Ohms ±5% 400W Wirewound Chassis Mount Resistor

18 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
400W Resistor - 54-TE400B18RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W Resistor
54-TE400B18RJ
400W Resistor 54-TE400B18RJ
Wirewound Resistors TE 400W 18R 5% Bracket Product overview: TE400B18RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B18RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 400W 18R 5% Bracket Product overview: TE400B18RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B18RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 400W 18R 5% Bracket - TE400B18RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 400W 18R 5% Bracket
TE400B18RJ
Wirewound Resistors - Chassis Mount TE 400W 18R 5% Bracket TE400B18RJ
Wirewound Resistors - Chassis Mount TE 400W 18R 5% Bracket

Wirewound Resistors - Chassis Mount TE 400W 18R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE400B18RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B18RJ
Chassis Mount Resistors TE400B18RJ
RES CHAS MNT 18 OHM 5% 400W

RES CHAS MNT 18 OHM 5% 400W

Supplier's Site Datasheet
Res, 18R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3912
Res, 18R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3912
RES, 18R, 400W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 18R, 400W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137809-ND 54-TE400B18RJ TE400B18RJ TE400B18RJ 96X3912
Product Name Chassis Mount Resistors 400W Resistor Wirewound Resistors - Chassis Mount TE 400W 18R 5% Bracket Chassis Mount Resistors Res, 18R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers