TE Connectivity Chassis Mount Resistors 1-2176250-9

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 330 MM  [12.992 INCH ] Product Width : 80 MM  [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ] Temperature Coefficient (PPMC) : ±260
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 330 MM  [12.992 INCH ] Product Width : 80 MM  [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ] Temperature Coefficient (PPMC) : ±260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1-2176250-9 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1-2176250-9
Chassis Mount Resistors 1-2176250-9
Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 330 MM  [12.992 INCH ] Product Width : 80 MM  [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ] Temperature Coefficient (PPMC) : ±260

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 330 MM  [12.992 INCH ]
  • Product Width : 80 MM  [3.149 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 500
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1K

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±260
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-2176250-9
Resistors 1-2176250-9
TJT 500W 1K0 5%

TJT 500W 1K0 5%

Buy Now
Res, 1K, 500W, Wire Leaded, Wirewound Rohs Compliant Cgs Te Connectivity - 79AJ2459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 500W, Wire Leaded, Wirewound Rohs Compliant Cgs Te Connectivity
79AJ2459
Res, 1K, 500W, Wire Leaded, Wirewound Rohs Compliant Cgs Te Connectivity 79AJ2459
RES, 1K, 500W, WIRE LEADED, WIREWOUND ROHS COMPLIANT: YES

RES, 1K, 500W, WIRE LEADED, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-2176250-9 1-2176250-9 79AJ2459
Product Name Chassis Mount Resistors Resistors Res, 1K, 500W, Wire Leaded, Wirewound Rohs Compliant Cgs Te Connectivity
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 260 ±ppm/°C
Power Rating 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129379-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1625995-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 5 +/- %
View Details
Through-Hole Resistors - 8-1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2700 ohms
Tolerance 10 +/- %
View Details
3 suppliers