Fixed Resistors; TE 300W 1K0 5% Bracket ( CGS )
RESISTOR, WIRE WOUND Product overview: TE300B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE300B1K0J can be used for catalog matching and distributor lookup.
1 kOhms ±5% 300W Wirewound Chassis Mount Resistor
RES CHAS MNT 1K OHM 5% 300W
RES, 1K, 300W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE300B1K0J | 54-TE300B1K0J | A137774-ND | TE300B1K0J | 96X3858 |
| Product Name | Fixed Resistors; TE 300W 1K0 5% Bracket ( CGS ) | Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, 1K, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts | |
| Resistance Range | 1000 ohms | 1000 ohms | |||
| Standards and Certifications | RoHS | ||||
| Configuration | Single Resistor | Single Resistor |