Fixed Resistors; TE 2500W 68R 5% Bracket ( CGS )
2.5kW 68R Wirewound Power Resistor, Radial, 2.5kV Product overview: TE2500B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B68RJ can be used for catalog matching and distributor lookup.
68 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
RES CHAS MNT 68 OHM 5% 2500W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2500B68RJ | 54-TE2500B68RJ | A137764-ND | TE2500B68RJ |
| Product Name | Fixed Resistors; TE 2500W 68R 5% Bracket ( CGS ) | 2.5kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2500 watts | 2500 watts | 2500 watts | |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | |
| Operating DC Voltage | 2500 volts | |||
| Operating AC Voltage | 2500 volts |