High power wire wound resistor 220R 2K5W
High power wire wound resistor 220R 2K5W
Fixed Resistors; TE 2500W 220R 5% Bracket ( CGS )
220 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
RES CHAS MNT 220 OHM 5% 2500W
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2500B220RJ | 7015905 | 7015905P | TE2500B220RJ | A131308-ND | TE2500B220RJ |
| Product Name | TE2500B220RJ | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 2500W 220R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | |||
| Mounting / Packaging | Tubular | Tubular | Radial, Tubular | |||
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | 440 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |