TE Connectivity Surface Mount Resistors 1-1879233-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM  [.268 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 7.3 MM  [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : .47 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM  [.268 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 7.3 MM  [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : .47 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-1879233-7
Surface Mount Resistors 1-1879233-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM  [.268 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 7.3 MM  [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : .47 Industry Standards ESD HBM Classification : 2 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 6.8 MM  [.268 INCH ]
  • Product Length : 13.5 MM  [.531 INCH ]
  • Product Width : 7.3 MM  [.287 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .47

Industry Standards


  • ESD HBM Classification : 2
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1879233-7
Resistors 1-1879233-7
SMW5 R47 5%

SMW5 R47 5%

Buy Now
Res, 0R47, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity - 99AC9937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity
99AC9937
Res, 0R47, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity 99AC9937
RES, 0R47, 5%, 5W, 5328, WIREWOUND; Resistor Case Style:5328 [13573 Metric]; Resistance:0.47ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 0R47, 5%, 5W, 5328, WIREWOUND; Resistor Case Style:5328 [13573 Metric]; Resistance:0.47ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-1879233-7 1-1879233-7 99AC9937
Product Name Surface Mount Resistors Resistors Res, 0R47, 5%, 5W, 5328, Wirewound; Resistor Case Style Cgs Te Connectivity
Mounting / Packaging Surface Mount Technology (SMT / SMD) 5328 [13573 Metric]
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879073-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 6661664 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details