33 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Wirewound Resistors TE 2000W 33R 5% Bracket Product overview: TE2000B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2000W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B33RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 2000W 33R 5% Bracket ( CGS )
RES CHAS MNT 33 OHM 5% 2000W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137701-ND | 54-TE2000B33RJ | TE2000B33RJ | TE2000B33RJ |
| Product Name | Chassis Mount Resistors | 2000W Resistor | Fixed Resistors; TE 2000W 33R 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |