TE Connectivity Chassis Mount Resistors TE1500B18RJ

Description
18 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137630-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137630-ND
Chassis Mount Resistors A137630-ND
18 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

18 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 1500W 18R 5% Bracket ( CGS ) - TE1500B18RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1500W 18R 5% Bracket ( CGS )
TE1500B18RJ
Fixed Resistors; TE 1500W 18R 5% Bracket ( CGS ) TE1500B18RJ
Fixed Resistors; TE 1500W 18R 5% Bracket ( CGS )

Fixed Resistors; TE 1500W 18R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1500B18RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B18RJ
Chassis Mount Resistors TE1500B18RJ
RES CHAS MNT 18 OHM 5% 1500W

RES CHAS MNT 18 OHM 5% 1500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137630-ND TE1500B18RJ TE1500B18RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 1500W 18R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details