TE Connectivity Chassis Mount Resistors TE120B390RJ

Description
390 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
390 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137613-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137613-ND
Chassis Mount Resistors A137613-ND
390 Ohms ±5% 120W Wirewound Chassis Mount Resistor

390 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 120W 390R 5% Bracket ( CGS ) - TE120B390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 390R 5% Bracket ( CGS )
TE120B390RJ
Fixed Resistors; TE 120W 390R 5% Bracket ( CGS ) TE120B390RJ
Fixed Resistors; TE 120W 390R 5% Bracket ( CGS )

Fixed Resistors; TE 120W 390R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE120B390RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B390RJ
Chassis Mount Resistors TE120B390RJ
RES CHAS MNT 390 OHM 5% 120W

RES CHAS MNT 390 OHM 5% 120W

Supplier's Site Datasheet
Res, 390R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3656
Res, 390R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3656
RES, 390R, 120W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 390R, 120W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137613-ND TE120B390RJ TE120B390RJ 96X3656
Product Name Chassis Mount Resistors Fixed Resistors; TE 120W 390R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 390R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details