TE Connectivity Fixed Resistors; TE 120W 1K0 5% Bracket ( CGS ) TE120B1K0J

Description
Fixed Resistors; TE 120W 1K0 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 120W 1K0 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 120W 1K0 5% Bracket ( CGS ) - TE120B1K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 1K0 5% Bracket ( CGS )
TE120B1K0J
Fixed Resistors; TE 120W 1K0 5% Bracket ( CGS ) TE120B1K0J
Fixed Resistors; TE 120W 1K0 5% Bracket ( CGS )

Fixed Resistors; TE 120W 1K0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137597-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137597-ND
Chassis Mount Resistors A137597-ND
1 kOhms ±5% 120W Wirewound Chassis Mount Resistor

1 kOhms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE120B1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B1K0J
Chassis Mount Resistors TE120B1K0J
RES CHAS MNT 1K OHM 5% 120W

RES CHAS MNT 1K OHM 5% 120W

Supplier's Site Datasheet
Res, 1K, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 47W2970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
47W2970
Res, 1K, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 47W2970
RES, 1K, 120W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:182mmRoHS Compliant: Yes

RES, 1K, 120W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:182mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE120B1K0J A137597-ND TE120B1K0J 47W2970
Product Name Fixed Resistors; TE 120W 1K0 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 120 watts 120 watts 120 watts 120 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1625995-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details