Wirewound Resistors - Chassis Mount TE 100W 680R 5% Bracket Product overview: TE100B680RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B680RJ can be used for catalog matching and distributor lookup.
680 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 100W 680R 5% Bracket
RES CHAS MNT 680 OHM 5% 100W
RES, 680R, 100W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE100B680RJ | A137543-ND | TE100B680RJ | TE100B680RJ | 96X3606 |
| Product Name | 100W Resistor | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 100W 680R 5% Bracket | Chassis Mount Resistors | Res, 680R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | 680 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | 300 ±ppm/°C | ||
| Operating Temperature | -25 to 225 C (-13 to 437 F) | -55 to 155 C (-67 to 311 F) |