TD228-1001S is a time delay relay from the TD2 series, qualified to MIL-PRF-83726/28, featuring a 2 Form C (DPDT) contact configuration with a 10A rating. It has a fixed delay on operate, operates from 20-32 Vdc input, and employs silver cadmium oxide contacts with gold plating. The unit has a welded hermetic enclosure occupying approximately 1 in³ (16.4 cm³), operates from -55°C to +125°C, and has an approximate weight of 2.5 oz (71 g).
General Purpose Relays TD228-1001S=TDFO 1SEC M83726/28-1001S
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TD228-1001S |
| Product Name | General Purpose Relays |
| Relay Type | General |