TE Connectivity Electromechanical Relays & Contactors 1-1393258-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 20 G  [.706 OZ ] Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 630 Coil Voltage Rating (VDC) : 21 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 20 G  [.706 OZ ] Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 630 Coil Voltage Rating (VDC) : 21 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack SR2M force guided relay is a 2-pole, 6A rated relay with 1 form A and 1 form B contacts, designed for safety-critical applications. It features force guided contacts compliant with EN61810-3, reinforced insulation between contact and coil with a dielectric strength of 4000Vrms, and a coil voltage rating of 21VDC with a resistance of 630Ω and power consumption of 700mW. The relay has solder pin termination, measures 29mm in length, 12.6mm in width, and 25.5mm in height, and weighs 20g. It operates from -40°C to 70°C, meets IEC 61810 RTIII environmental protection, and is packaged in tubes of 20 units.

Datasheet Summary
Powered by GS/AI

The Schrack SR2M force guided relay is a 2-pole, 6A rated relay with 1 form A and 1 form B contacts, designed for safety-critical applications. It features force guided contacts compliant with EN61810-3, reinforced insulation between contact and coil with a dielectric strength of 4000Vrms, and a coil voltage rating of 21VDC with a resistance of 630Ω and power consumption of 700mW. The relay has solder pin termination, measures 29mm in length, 12.6mm in width, and 25.5mm in height, and weighs 20g. It operates from -40°C to 70°C, meets IEC 61810 RTIII environmental protection, and is packaged in tubes of 20 units.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393258-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393258-2
Electromechanical Relays & Contactors 1-1393258-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 20 G  [.706 OZ ] Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 630 Coil Voltage Rating (VDC) : 21 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 20 G  [.706 OZ ]

Configuration Features


  • Contact Arrangement : 1A (NO) + 1B (NC)
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.6 MM  [.496 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .7
  • Coil Resistance (OHM) : 630
  • Coil Voltage Rating (VDC) : 21
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 6
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Relays - 1-1393258-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Force Guided Relays

Force Guided Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393258-2 1-1393258-2
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415535-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Power Relays - 1-1415546-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details