TE Connectivity RF Cable Assemblies 1082845-1

Description
Body Features Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly (End B) : SSMT Jack Cable Assembly Type : SSMT to SSMT Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly (End B) : SSMT Jack Cable Assembly Type : SSMT to SSMT Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1082845-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1082845-1
RF Cable Assemblies 1082845-1
Body Features Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.5 MM  [.098 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : SSMT Jack Cable Assembly (End B) : SSMT Jack Cable Assembly Type : SSMT to SSMT Coax Cable Type : 9960-48 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Jacket Material : FEP Fluorocarbon
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (V) : 250

Mechanical Attachment


  • Mating Diameter : 2.5 MM  [.098 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : Polypropylene (PP)

Product Type Features


  • Cable Assembly (End A) : SSMT Jack
  • Cable Assembly (End B) : SSMT Jack
  • Cable Assembly Type : SSMT to SSMT
  • Coax Cable Type : 9960-48

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1082845-1
Product Name RF Cable Assemblies
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 111273-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
2 suppliers