TE Connectivity RF Cable Assemblies 1064338-1

Description
Body Features Body Plating : Gold Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 RF Cable Assembly Overall Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Other Cable Assembly Length : .3 M  [1 FT ] Dielectric Material : Polypropylene Product Type Features Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack RF Cable Assembly Type : Jack Cable Pigtail Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating : Gold Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 RF Cable Assembly Overall Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Other Cable Assembly Length : .3 M  [1 FT ] Dielectric Material : Polypropylene Product Type Features Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack RF Cable Assembly Type : Jack Cable Pigtail Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064338-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064338-1
RF Cable Assemblies 1064338-1
Body Features Body Plating : Gold Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 RF Cable Assembly Overall Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Other Cable Assembly Length : .3 M  [1 FT ] Dielectric Material : Polypropylene Product Type Features Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack RF Cable Assembly Type : Jack Cable Pigtail Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Plating : Gold
  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Jacket Material : PVC
  • RF Cable Assembly Color : Blue
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 1

Contact Features


  • Center Contact Plating : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Conductor Size (AWG) : 30
  • RF Cable Assembly Overall Outside Cable Diameter : 1.91 MM  [.075 INCH ]
  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 1000
  • Voltage : 250 VAC

Other


  • Cable Assembly Length : .3 M  [1 FT ]
  • Dielectric Material : Polypropylene

Product Type Features


  • Product Type : Cable Assembly
  • RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack
  • RF Cable Assembly Type : Jack Cable Pigtail
  • Shielded : Yes

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - A111765-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A111765-ND
Coaxial Cables (RF) A111765-ND
"Cable Assembly Coaxial OSMT to Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial OSMT to Cable 12.00"" (304.80mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1064338-1 A111765-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Infotainment & Multimedia Cable Assemblies - 2362355-2 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
RF Cable Assemblies - 1-2016655-0 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
RF Cable Assemblies - 1337814-1 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
RF Cable Assemblies - 2483407-1 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers