TE Connectivity Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity T9AS5D12-12.

Description
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: No
Datasheet
Description
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity - 28AC5272 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity
28AC5272
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity 28AC5272
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: No

RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 28AC5272
Product Name Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

350A High Voltage Direct Current Relay - CHPV-S350 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Micro Relays - 1-1904005-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 75 ohms
View Details
5 suppliers
Power Relays, Over 2 Amps - 39-G2RK-1DC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers