TE Connectivity Relays - Power Relays, Over 2 Amps T92P7D22-48

Description
Win Source Part Number: 1207227-T92P7D22-48 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 30 Coil Resistance: 1.39 kOhms Coil Current: 35.4 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 7-1393211-2; T92P7D22-48.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 36 VDC Must Release Voltage: 4.8 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB2196,T92P7D22-48-N D,7-1393211-2,-T92P7 D22-48-SI Base Product Number: T92P7
Request a Quote Datasheet
Description
Win Source Part Number: 1207227-T92P7D22-48 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 30 Coil Resistance: 1.39 kOhms Coil Current: 35.4 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 7-1393211-2; T92P7D22-48.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 36 VDC Must Release Voltage: 4.8 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB2196,T92P7D22-48-N D,7-1393211-2,-T92P7 D22-48-SI Base Product Number: T92P7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1207227-T92P7D22-48 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1207227-T92P7D22-48
Relays - Power Relays, Over 2 Amps 1207227-T92P7D22-48
Win Source Part Number: 1207227-T92P7D22-48 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 30 Coil Resistance: 1.39 kOhms Coil Current: 35.4 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 7-1393211-2; T92P7D22-48.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 36 VDC Must Release Voltage: 4.8 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB2196,T92P7D22-48-N D,7-1393211-2,-T92P7 D22-48-SI Base Product Number: T92P7

Win Source Part Number: 1207227-T92P7D22-48
Category: Relays>Power Relays, Over 2 Amps
Series: T92
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 30
Coil Resistance: 1.39 kOhms
Coil Current: 35.4 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 30 A
Switching Voltage: 277VAC - Nom
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 7-1393211-2; T92P7D22-48.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 36 VDC
Must Release Voltage: 4.8 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB2196,T92P7D22-48-ND,7-1393211-2,-T92P7D22-48-SI
Base Product Number: T92P7

Buy Now Datasheet
Power Relays, Over 2 Amps - PB2196-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2196-ND
Power Relays, Over 2 Amps PB2196-ND
General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Chassis Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-T92P7D22-48-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-T92P7D22-48-ND
Power Relays, Over 2 Amps 1111-T92P7D22-48-ND
GENERAL PURPOSE RELAYS T92P7D22-

GENERAL PURPOSE RELAYS T92P7D22-

Buy Now Datasheet
Power Relay, Dpst-No, 48Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity - 08H5266 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No, 48Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity
08H5266
Power Relay, Dpst-No, 48Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity 08H5266
POWER RELAY, DPST-NO, 48VDC, PANEL; Contact Configuration:DPST-N O; Coil Voltage:48VDC; Contact Current:40A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:-RoHS Compliant: Yes

POWER RELAY, DPST-NO, 48VDC, PANEL; Contact Configuration:DPST-NO; Coil Voltage:48VDC; Contact Current:40A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site
Em Rly Dpst-No 40A 48Vdc 1.39Kohm Pnl Mnt Rohs Compliant Potter&brumfield Te Connectivity - 28AC5277 - Newark, An Avnet Company
Chicago, IL, United States
Em Rly Dpst-No 40A 48Vdc 1.39Kohm Pnl Mnt Rohs Compliant Potter&brumfield Te Connectivity
28AC5277
Em Rly Dpst-No 40A 48Vdc 1.39Kohm Pnl Mnt Rohs Compliant Potter&brumfield Te Connectivity 28AC5277
EM RLY DPST-NO 40A 48VDC 1.39KOHM PNL MNT ROHS COMPLIANT: NO

EM RLY DPST-NO 40A 48VDC 1.39KOHM PNL MNT ROHS COMPLIANT: NO

Supplier's Site
Relays - Power Relays, Over 2 Amps - T92P7D22-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92P7D22-48
Relays - Power Relays, Over 2 Amps T92P7D22-48
RELAY GEN PURPOSE DPST 30A 48V

RELAY GEN PURPOSE DPST 30A 48V

Supplier's Site
General Purpose Relays - T92P7D22-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
T92P7D22-48
General Purpose Relays T92P7D22-48
General Purpose Relays DPST-NO 40A 48VDC PWR PCB/PNL MNT RLY

General Purpose Relays DPST-NO 40A 48VDC PWR PCB/PNL MNT RLY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1207227-T92P7D22-48 PB2196-ND 08H5266 28AC5277 T92P7D22-48 T92P7D22-48
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Power Relay, Dpst-No, 48Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity Em Rly Dpst-No 40A 48Vdc 1.39Kohm Pnl Mnt Rohs Compliant Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 1390 ohms
Mounting PCBoard; Chassis Mount Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Relay Type General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data