TE Connectivity Power Relays T92P7D12-24

Description
TE Connectivity T92P7D12-24 Power Relay
Request a Quote Datasheet
Description
TE Connectivity T92P7D12-24 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6802600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6802600
Power Relays 6802600
TE Connectivity T92P7D12-24 Power Relay

TE Connectivity T92P7D12-24 Power Relay

Supplier's Site
Power Relays - 1650718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1650718
Power Relays 1650718
TE Connectivity T92P7D12-24 Power Relay

TE Connectivity T92P7D12-24 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - PB485-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB485-ND
Power Relays, Over 2 Amps PB485-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - T92P7D12-24 - 898967-T92P7D12-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T92P7D12-24
898967-T92P7D12-24
Power Relays, Over 2 Amps - T92P7D12-24 898967-T92P7D12-24
Manufacturer: TE Connectivity Win Source Part Number: 898967-T92P7D12-24 Series: T92 Operating Temperature Range: -55°C ~ 85°C Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: T92P7 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: T92P7D1224, 6-1393211-6, -T92P7D12-24-SI, PB485, PB485-NDR

Manufacturer: TE Connectivity
Win Source Part Number: 898967-T92P7D12-24
Series: T92
Operating Temperature Range: -55°C ~ 85°C
Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: T92P7
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: T92P7D1224, 6-1393211-6, -T92P7D12-24-SI, PB485, PB485-NDR

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T92P7D12-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92P7D12-24
Relays - Power Relays, Over 2 Amps T92P7D12-24
RELAY GEN PURPOSE DPST 30A 24V

RELAY GEN PURPOSE DPST 30A 24V

Supplier's Site
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity - 17M3086 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity
17M3086
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity 17M3086
RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30A RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
T92P7D12-24 Rohs Compliant Potter&brumfield Te Connectivity - 82AC0497 - Newark, An Avnet Company
Chicago, IL, United States
T92P7D12-24 Rohs Compliant Potter&brumfield Te Connectivity
82AC0497
T92P7D12-24 Rohs Compliant Potter&brumfield Te Connectivity 82AC0497
T92P7D12-24 ROHS COMPLIANT: NO

T92P7D12-24 ROHS COMPLIANT: NO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92P7D12-24
General Purpose Relays T92P7D12-24
General Purpose Relays DPST-NO PCB MT 24VDC

General Purpose Relays DPST-NO PCB MT 24VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 6802600 PB485-ND 898967-T92P7D12-24 T92P7D12-24 17M3086 82AC0497 T92P7D12-24
Product Name Power Relays Power Relays, Over 2 Amps Power Relays, Over 2 Amps - T92P7D12-24 Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity T92P7D12-24 Rohs Compliant Potter&brumfield Te Connectivity General Purpose Relays
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Mounting PCBoard; Pcb mount PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Approvals RoHS RoHS
Operating Temp -67 F (-55 C) -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232823 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details