WAGO Relay module 286-304

Description
Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 7 A; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 7 A; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 286-304 - WAGO
Germantown, WI, United States
Relay module
286-304
Relay module 286-304
Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 7 A; Red status indicator; Module width: 15 mm; gray

Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 7 A; Red status indicator; Module width: 15 mm; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-286-304-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-286-304-ND
Power Relays, Over 2 Amps 2946-286-304-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, Spdt, 250Vac, 300Vdc, 7A; Contact Configuration Wago - 98M5431 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 300Vdc, 7A; Contact Configuration Wago
98M5431
Relay, Spdt, 250Vac, 300Vdc, 7A; Contact Configuration Wago 98M5431
RELAY, SPDT, 250VAC, 300VDC, 7A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:7A; Product Range:286 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 300VDC, 7A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:7A; Product Range:286 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 286-304 2946-286-304-ND 98M5431
Product Name Relay module Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 300Vdc, 7A; Contact Configuration Wago
Mounting Pluggable module for receptacle terminal blocks Socketable Socket or Plug-in Style; Socket
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-150 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay module - 859-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers