TE Connectivity Power Relays, Over 2 Amps T90S5D12-12

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB114-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB114-ND
Power Relays, Over 2 Amps PB114-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - T90S5D12-12 - 1263531-T90S5D12-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T90S5D12-12
1263531-T90S5D12-12
Power Relays, Over 2 Amps - T90S5D12-12 1263531-T90S5D12-12
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1263531-T90S5D12-12 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 155 Ohms Coil Current: 77.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 240VAC, 28VDC - Max Release Time: 15ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in HVAC, Industrial, Commercial Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1263531-T90S5D12-12
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 155 Ohms
Coil Current: 77.0mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20A
Switching Voltage: 240VAC, 28VDC - Max
Release Time: 15ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in HVAC, Industrial, Commercial
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;PCB Mnt - 70199405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;PCB Mnt
70199405
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;PCB Mnt 70199405
Industrial Relay, 20 A (Contact) Current Rating, PCB Relay Type, PC Board Mounting Type The mounting PC board, through hole terminals, contact material silver cadmium oxide.

Industrial Relay, 20 A (Contact) Current Rating, PCB Relay Type, PC Board Mounting Type
The mounting PC board, through hole terminals, contact material silver cadmium oxide.

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T90S5D12-12
General Purpose Relays T90S5D12-12
General Purpose Relays SPDT PCB 12VDC

General Purpose Relays SPDT PCB 12VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T90S5D12-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T90S5D12-12
Relays - Power Relays, Over 2 Amps T90S5D12-12
RELAY GEN PURPOSE SPDT 20A 12V

RELAY GEN PURPOSE SPDT 20A 12V

Supplier's Site
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 17M3077 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
17M3077
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 17M3077
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:T90 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:30A; Product Range:T90 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
T90S5D12-12=T90 Potter&brumfield Te Connectivity - 48M8366 - Newark, An Avnet Company
Chicago, IL, United States
T90S5D12-12=T90 Potter&brumfield Te Connectivity
48M8366
T90S5D12-12=T90 Potter&brumfield Te Connectivity 48M8366
T90S5D12-12=T90

T90S5D12-12=T90

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB114-ND 1263531-T90S5D12-12 70199405 T90S5D12-12 T90S5D12-12 17M3077 48M8366
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - T90S5D12-12 Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;PCB Mnt General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity T90S5D12-12=T90 Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 859-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers