Cable Assembly 0.66' (200.00mm)
SENSOR CORD, 4P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
SENSOR CORD, 4P M12 PLUG-FREE END, 0.2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 Sensor RoHS Compliant: Yes
CBL CIRC 5POS MALE TO WIRE 0.66'
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A126864-ND | 46AC2378 | 13AC0904 | T4171010504-001 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity | Sensor Cord, 4P M12 Plug-Free End, 0.2M; Connector To Connector Te Connectivity | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 0.6600 ft (2.01 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | 0.6600 ft (2.01 dm) |