TE Connectivity Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity 1-350590-0

Description
STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:6-15 Position Matrix Plug Housings; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:6-15 Position Matrix Plug Housings; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity - 90F4913 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity
90F4913
Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity 90F4913
STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:6-15 Position Matrix Plug Housings; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 15WAY, NYLON; Accessory Type:Strain Relief; For Use With:6-15 Position Matrix Plug Housings; No. of Positions:15Positions; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4913
Product Name Strain Relief, 15Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-446556-5 - TE Connectivity
Specs
Material Copper
Length 0.4000 inch (10.16 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074607 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details