TE Connectivity Connector Strain Relief 1534809-1

Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 4.8 - 11 MM  [.189 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : M2.5 x 7.5, UNC 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 4.8 - 11 MM  [.189 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : M2.5 x 7.5, UNC 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1534809-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1534809-1
Connector Strain Relief 1534809-1
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 4.8 - 11 MM  [.189 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : M2.5 x 7.5, UNC 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle (DEG) : 45
  • Primary Product Material : Zinc

Configuration Features


  • Number of Positions : 25

Dimensions


  • Compatible Cable Diameter Range : 4.8 - 11 MM  [.189 - .433 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : M2.5 x 7.5, UNC 4-40

Operation/Application


  • Compatible With Connector Shell Size : 3
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1534809-1
Product Name Connector Strain Relief
Material Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207467-2 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5745653-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details